Vibration damping silicone gel bushings with a 4 mm collar inner diameter and 11 mm collar length, designed to isolate fragile subjects from micro-vibrations and light shocks. The bushing consists of a brass collar and silicone gel, with a recommended load range of 3.75 to 8 kg per leg, a resonance frequency of 20 to 15 Hz, and a resonance magnification of 19 to 23 dB.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z61MB2 |
| Product Name | 4mm Collar ID, 11mm Collar Length Vibration Damping Siliicone Gel Bushing |
| Application | Vibration Isolation |