Stock Drive Products & Sterling Instrument - SDP/SI .394" Width X .394" Length X .197" Thick Silicone Gel Chip With Good Chemical Resistance A10Z62-GC2

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z62-GC2 is a silicone gel chip with dimensions of 0.394 inches width, 0.394 inches length, and 0.197 inches thickness, designed for use in narrow spaces with high chemical and weather resistance. It features an adhesive agent on one side and operates within a temperature range of -40°F to +212°F.

Datasheet Summary
Powered by GS/AI

A10Z62-GC2 is a silicone gel chip with dimensions of 0.394 inches width, 0.394 inches length, and 0.197 inches thickness, designed for use in narrow spaces with high chemical and weather resistance. It features an adhesive agent on one side and operates within a temperature range of -40°F to +212°F.

Suppliers

Company
Product
Description
Supplier Links
.394
Hicksville, NY, United States
.394" Width X .394" Length X .197" Thick Silicone Gel Chip With Good Chemical Resistance
A10Z62-GC2
.394" Width X .394" Length X .197" Thick Silicone Gel Chip With Good Chemical Resistance A10Z62-GC2
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z62-GC2
Product Name .394" Width X .394" Length X .197" Thick Silicone Gel Chip With Good Chemical Resistance
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Double-Studded Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs-Steel Unichro Plate. - A10Z61MMN10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.87 inch (22.00 mm)
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MB3U2552 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
View Details
Cylindrical Mount, 400.3N Max. Compression Load, 213.5N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M310CM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 89.99 lbs (40.81 kg)
View Details
1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 37.00 lbs (16.78 kg)
View Details