Urethane cylindrical mountings with steel zinc-plated fasteners are designed for compression loads up to 50 lbf and shear loads up to 13 lbf, featuring high damping, low resonance amplification, and resistance to abrasion, oils, chemicals, and ultraviolet radiation. The mountings have a durometer of 60 Shore A, with a continuous operating temperature range of +55°F to +105°F and an intermittent peak of +225°F. Static compression stiffness ranges from 25 to 860 lbf/in depending on the model, and dynamic shear stiffness ranges from 3 to 75 lbf/in. The series includes various thread sizes from #4-40 to 5/16-18 and includes male-male and male-blank configurations.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z60-MB1U0452 |
| Product Name | Urethane Cylindrical vibration Mount with steel zinc plated fastener |
| Application | Vibration Isolation |