A10Z 4-1550A is a finger-flex vibration isolation assembly with a zinc-plated steel housing and rubber isolator, designed for loads between 6 and 20 lbf. It features a 17/64-inch clearance hole for screw mounting and conforms to MIL size 2 mounting specifications. The natural frequency ranges from 6 to 30 Hz, with a rubber durometer hardness of 30. The assembly includes permanently installed rubber bushings and rings within a metal mounting cup.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z 4-1550A |
| Product Name | Assembled style A10Z 4- mounts are supplied with rubber bushings and rings permanently installed within a convenient zinc plated metal mounting cup |
| Application | Vibration Isolation |