A10Z25-LM6 is a leveling base mounting designed for loads between 1000 and 12000 lbf, with a 6-1/4 inch height and a 3/4-10 x 5 leveling bolt. The mounting features a high-strength steel housing riding on a neoprene elastomer base to isolate vibration and shock loads, achieving a natural frequency of 8-12 Hz at maximum load. The base rests squarely on the floor, preventing creeping or walking, and allows portable positioning without floor damage. The total height adjustment range is up to 1/2 inch via leveling bolt turn.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z25-LM6 |
| Product Name | Leveling Base Mount, 1000lbs Min Load, 4000lbs. Max Load, Material: Steel. |
| Application | Vibration Isolation |