Stock Drive Products & Sterling Instrument - SDP/SI The minimum shear & compression load for 81% isolation A10Z 1-323C

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical vibration isolators for compression loads of 6.8 to 14.5 lbf and shear loads of 2.8 to 7.3 lbf, with a steel stud and natural rubber element. The part has a threaded stud of #8-32 UNC and a maximum unthreaded portion not exceeding 1/16 inch. The housing dimensions are 9/16 inch diameter by 1/2 inch height. For 81% isolation under shear loads, it requires a minimum load of 5.3 lbf at 950 cycles per minute or 5.0 lbf at 1100 cycles per minute. Under compression, it requires a minimum load of 12.0 lbf for 81% isolation at frequencies above 1500 cycles per minute. The isolator is zinc-plated steel with natural rubber.

Datasheet Summary
Powered by GS/AI

Cylindrical vibration isolators for compression loads of 6.8 to 14.5 lbf and shear loads of 2.8 to 7.3 lbf, with a steel stud and natural rubber element. The part has a threaded stud of #8-32 UNC and a maximum unthreaded portion not exceeding 1/16 inch. The housing dimensions are 9/16 inch diameter by 1/2 inch height. For 81% isolation under shear loads, it requires a minimum load of 5.3 lbf at 950 cycles per minute or 5.0 lbf at 1100 cycles per minute. Under compression, it requires a minimum load of 12.0 lbf for 81% isolation at frequencies above 1500 cycles per minute. The isolator is zinc-plated steel with natural rubber.

Suppliers

Company
Product
Description
Supplier Links
The minimum shear & compression load for 81% isolation - A10Z 1-323C - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
The minimum shear & compression load for 81% isolation
A10Z 1-323C
The minimum shear & compression load for 81% isolation A10Z 1-323C
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 1-323C
Product Name The minimum shear & compression load for 81% isolation
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

1.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 25.00 lbs (11.34 kg)
View Details
The min. shear & compression loads for 81% isolation - A10Z 1-321C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 11.10 lbs (5.03 kg)
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MB2U0652 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 8.00 lbs (3.63 kg)
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 30.00 lbs (13.61 kg)
Thickness 1.00 inch (25.40 mm)
View Details