Stock Drive Products & Sterling Instrument - SDP/SI Natural Rubber Bumper Rated At 25.4 N(Static ) and 55.3 kgf (Ocassional Dynamic) A10Z 7M1020CM

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote Datasheet
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Natural Rubber Bumper Rated At 25.4 N(Static ) and 55.3 kgf (Ocassional Dynamic) - A10Z 7M1020CM - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Natural Rubber Bumper Rated At 25.4 N(Static ) and 55.3 kgf (Ocassional Dynamic)
A10Z 7M1020CM
Natural Rubber Bumper Rated At 25.4 N(Static ) and 55.3 kgf (Ocassional Dynamic) A10Z 7M1020CM
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 7M1020CM
Product Name Natural Rubber Bumper Rated At 25.4 N(Static ) and 55.3 kgf (Ocassional Dynamic)
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 19.00 lbs (8.62 kg)
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 120.00 lbs (54.42 kg)
View Details
Ring Mount Rated @ 2.0 Lbs with a Dynamic Spring Constant of 155 Lb/in - A10Z 8-111 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 2.00 lbs (0.91 kg)
View Details