Stock Drive Products & Sterling Instrument - SDP/SI Cylindrical Mount, 329.2N Max. Compression Load, 164.6N Max. Shear Load. Material: Body- Natural Rubber. A10Z 2M305CM06

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical mount designed for compression loads up to 34 kgf and shear loads up to 19 kgf, featuring a steel fastener with zinc plating and a natural rubber isolator. The part has an M6 thread and a 25 mm diameter body. Maximum unthreaded stud length does not exceed 1.59 mm. Load deflection data indicate safe static operation below a specified deflection line, with isolation efficiency of 81% at specified forcing frequencies.

Datasheet Summary
Powered by GS/AI

Cylindrical mount designed for compression loads up to 34 kgf and shear loads up to 19 kgf, featuring a steel fastener with zinc plating and a natural rubber isolator. The part has an M6 thread and a 25 mm diameter body. Maximum unthreaded stud length does not exceed 1.59 mm. Load deflection data indicate safe static operation below a specified deflection line, with isolation efficiency of 81% at specified forcing frequencies.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Mount, 329.2N Max. Compression Load, 164.6N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M305CM06 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Cylindrical Mount, 329.2N Max. Compression Load, 164.6N Max. Shear Load. Material: Body- Natural Rubber.
A10Z 2M305CM06
Cylindrical Mount, 329.2N Max. Compression Load, 164.6N Max. Shear Load. Material: Body- Natural Rubber. A10Z 2M305CM06
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 2M305CM06
Product Name Cylindrical Mount, 329.2N Max. Compression Load, 164.6N Max. Shear Load. Material: Body- Natural Rubber.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-311C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 96.00 lbs (43.54 kg)
View Details
2.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 350.00 lbs (158.73 kg)
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 0.75 inch (19.05 mm)
View Details
Natural Rubber Bumper Rated At 22.2 kgf(Static ) and 45.4 kgf (Ocassional Dynamic) - A10Z 7M1020BM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details