Stock Drive Products & Sterling Instrument - SDP/SI 1.375" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1505A

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1505A is a bushing-style finger-flex vibration isolator made of natural rubber with a 1-3/8 inch outer diameter and 12 fingers per side arranged out of phase. It has a 30 Durometer hardness and supports a maximum load of 14 lbf, with 81% isolation achieved at 14 lbf under 2000 cycles per minute forcing frequency. The component is designed for static and dynamic vibration isolation in applications requiring controlled deflection and noise reduction.

Datasheet Summary
Powered by GS/AI

A10R 4-1505A is a bushing-style finger-flex vibration isolator made of natural rubber with a 1-3/8 inch outer diameter and 12 fingers per side arranged out of phase. It has a 30 Durometer hardness and supports a maximum load of 14 lbf, with 81% isolation achieved at 14 lbf under 2000 cycles per minute forcing frequency. The component is designed for static and dynamic vibration isolation in applications requiring controlled deflection and noise reduction.

Suppliers

Company
Product
Description
Supplier Links
1.375
Hicksville, NY, United States
1.375" Outside Dia., Bushing Style Finger-Flex Mount
A10R 4-1505A
1.375" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1505A
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1505A
Product Name 1.375" Outside Dia., Bushing Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

5.25
Specs
Application Vibration Isolation
Load Capacity 440.00 lbs (199.55 kg)
Thickness 2.25 inch (57.15 mm)
View Details
Cylindrical Mount, 46.3N Max. Compression Load, 24.9N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M302CM410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 10.41 lbs (4.72 kg)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-300A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 33.00 lbs (14.97 kg)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-310D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 120.00 lbs (54.42 kg)
View Details