A10R 4-1501D is a bushing-style finger-flex mount designed for loads of 4 to 12 lbf, with a 0.813 inch outside diameter and a 5/64 inch rubber deflection. It features eight fingers on each side in an out-of-phase arrangement, with a durometer hardness of 60 and a maximum static load capacity of 12 lbf. The component provides 81% vibration isolation at loads of 12 lbf or higher, with a natural frequency of 24 Hz under dynamic conditions.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10R 4-1501D |
| Product Name | .813" Outside Dia., Bushing Style Finger-Flex Mount |
| Application | Vibration Isolation |