Stock Drive Products & Sterling Instrument - SDP/SI 0.1875" Nominal Dia. 420 Stainless Steel, 0.938" Long Roll Pin A 9Y35-0630

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y35-0630 is a 420 stainless steel roll pin with a nominal diameter of 3/32 inch and a length of 0.938 inch, featuring chamfered ends. The pin is priced per 100 pieces and conforms to the nominal diameter and length tolerances specified for the series: lengths from 0.188 to 1.000 inch have a tolerance of ±0.015 inch. Wall thickness ranges from 0.094 to 0.097 inch, and the recommended hole size is between 0.099 and 0.103 inch. The pin is made of 420 stainless steel with a hardness of Rc 43-52.

Datasheet Summary
Powered by GS/AI

A 9Y35-0630 is a 420 stainless steel roll pin with a nominal diameter of 3/32 inch and a length of 0.938 inch, featuring chamfered ends. The pin is priced per 100 pieces and conforms to the nominal diameter and length tolerances specified for the series: lengths from 0.188 to 1.000 inch have a tolerance of ±0.015 inch. Wall thickness ranges from 0.094 to 0.097 inch, and the recommended hole size is between 0.099 and 0.103 inch. The pin is made of 420 stainless steel with a hardness of Rc 43-52.

Suppliers

Company
Product
Description
Supplier Links
0.1875
Hicksville, NY, United States
0.1875" Nominal Dia. 420 Stainless Steel, 0.938" Long Roll Pin
A 9Y35-0630
0.1875" Nominal Dia. 420 Stainless Steel, 0.938" Long Roll Pin A 9Y35-0630
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y35-0630
Product Name 0.1875" Nominal Dia. 420 Stainless Steel, 0.938" Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8120 inch (20.62 mm)
Material HardenedSteel
View Details
6mm Dia. BY 10mm Long 304 Stainless Steel Dowel Pin - MD0007MX0060X010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2362 inch (6 mm)
Length 0.3937 inch (10 mm)
Material Stainless
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.4380 inch (11.13 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.7500 inch (19.05 mm)
View Details