Stock Drive Products & Sterling Instrument - SDP/SI 0.125" Nominal Dia. 420 Stainless Steel, 0.875" Long Roll Pin A 9Y35-0428

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel roll pins made from 420 stainless steel with a hardness of Rc 43-52 are designed for use as retaining or locating fasteners. The pins feature chamfered ends and are available in nominal diameters from 1/16 in. to 5/16 in., with lengths ranging from 0.188 in. to 1.500 in., depending on the code. A 9Y35-0428 is not listed, but the series includes standard diameters and corresponding hole sizes, wall thicknesses, and length tolerances of ±0.015 in. for lengths up to 1.000 in. and ±0.020 in. for lengths between 1.125 in. and 1.500 in.

Datasheet Summary
Powered by GS/AI

Stainless steel roll pins made from 420 stainless steel with a hardness of Rc 43-52 are designed for use as retaining or locating fasteners. The pins feature chamfered ends and are available in nominal diameters from 1/16 in. to 5/16 in., with lengths ranging from 0.188 in. to 1.500 in., depending on the code. A 9Y35-0428 is not listed, but the series includes standard diameters and corresponding hole sizes, wall thicknesses, and length tolerances of ±0.015 in. for lengths up to 1.000 in. and ±0.020 in. for lengths between 1.125 in. and 1.500 in.

Suppliers

Company
Product
Description
Supplier Links
0.125
Hicksville, NY, United States
0.125" Nominal Dia. 420 Stainless Steel, 0.875" Long Roll Pin
A 9Y35-0428
0.125" Nominal Dia. 420 Stainless Steel, 0.875" Long Roll Pin A 9Y35-0428
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y35-0428
Product Name 0.125" Nominal Dia. 420 Stainless Steel, 0.875" Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.1563
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.9380 inch (23.83 mm)
View Details
0.1564
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1564 inch (3.97 mm)
Length 0.7500 inch (19.05 mm)
View Details
Internal Hitch Pin, 0.093in. Diameter, 0.109375in. Drill Hole Size, 2.5in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-14 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Hitch
Nominal Diameter 0.0930 inch (2.36 mm)
Length 2.5 inch (63.5 mm)
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.6250 inch (15.87 mm)
View Details