Stock Drive Products & Sterling Instrument - SDP/SI 0.0625" Nominal Dia. 420 Stainless Steel, 0.875" Long Roll Pin A 9Y35-0228

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y35-0228 is a stainless steel roll pin made from 420 stainless steel with a nominal diameter of 1/16 inch and a length of 7/8 inch. It features chamfers on both ends and has a wall thickness between 0.062 and 0.065 inch. The pin is designed for use in applications requiring a semi-permanent fastening solution, with a hole size recommendation of 0.066 to 0.069 inch. Length tolerance is ±0.015 inch for lengths between 0.188 and 1.000 inch.

Datasheet Summary
Powered by GS/AI

A 9Y35-0228 is a stainless steel roll pin made from 420 stainless steel with a nominal diameter of 1/16 inch and a length of 7/8 inch. It features chamfers on both ends and has a wall thickness between 0.062 and 0.065 inch. The pin is designed for use in applications requiring a semi-permanent fastening solution, with a hole size recommendation of 0.066 to 0.069 inch. Length tolerance is ±0.015 inch for lengths between 0.188 and 1.000 inch.

Suppliers

Company
Product
Description
Supplier Links
0.0625
Hicksville, NY, United States
0.0625" Nominal Dia. 420 Stainless Steel, 0.875" Long Roll Pin
A 9Y35-0228
0.0625" Nominal Dia. 420 Stainless Steel, 0.875" Long Roll Pin A 9Y35-0228
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y35-0228
Product Name 0.0625" Nominal Dia. 420 Stainless Steel, 0.875" Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.6880 inch (17.48 mm)
View Details
0.1563
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.9380 inch (23.83 mm)
View Details
0.093/0.094 Pin Diameter, 0.25 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0308 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.0930 inch (2.36 mm)
Length 0.2500 inch (6.35 mm)
View Details
0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 1.12 inch (28.57 mm)
Material HardenedSteel
View Details