Stock Drive Products & Sterling Instrument - SDP/SI 4mm Dia. BY 16mm Long Steel Dowel Pin MD6325MQ0040X016

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision dowel pins conforming to DIN 6325 and ISO 8734 are made of hardened steel with a hardness of HRC 58-62. The part has a nominal diameter of 4 mm with a tolerance of +0.012/+0.004 mm and a length of 16 mm, as specified in the catalog's metric sizing table. The pins feature chamfered or rounded ends per SDP option and are priced per 100 pieces. The part number MD6325MQ0040X016 corresponds to the series variant with a 4 mm diameter and 16 mm length. The series is designed for accurate alignment in machinery and assembly applications.

Datasheet Summary
Powered by GS/AI

Precision dowel pins conforming to DIN 6325 and ISO 8734 are made of hardened steel with a hardness of HRC 58-62. The part has a nominal diameter of 4 mm with a tolerance of +0.012/+0.004 mm and a length of 16 mm, as specified in the catalog's metric sizing table. The pins feature chamfered or rounded ends per SDP option and are priced per 100 pieces. The part number MD6325MQ0040X016 corresponds to the series variant with a 4 mm diameter and 16 mm length. The series is designed for accurate alignment in machinery and assembly applications.

Suppliers

Company
Product
Description
Supplier Links
4mm Dia. BY 16mm Long Steel Dowel Pin - MD6325MQ0040X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4mm Dia. BY 16mm Long Steel Dowel Pin
MD6325MQ0040X016
4mm Dia. BY 16mm Long Steel Dowel Pin MD6325MQ0040X016
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0040X016
Product Name 4mm Dia. BY 16mm Long Steel Dowel Pin
Nominal Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.0940 inch (2.39 mm)
View Details
0.062
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0620 inch (1.57 mm)
Length 0.4380 inch (11.13 mm)
View Details
4mm Dia. BY 16mm Long 304 Stainless Steel Dowel Pin - MD0007MX0040X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.6299 inch (16 mm)
Material Stainless
View Details
0.1875
Specs
Nominal Diameter 0.1875 inch (4.76 mm)
Length 1.75 inch (44.45 mm)
View Details