Stock Drive Products & Sterling Instrument - SDP/SI 0.1875" Dia. X 0.5" Long 300 Series Stainless Steel Dowel Pin A 9X31-0616

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X31-0616 is a 0.1875 inch diameter by 0.500 inch long precision dowel pin made of 300 series stainless steel with clear passivation. The pin has a diameter tolerance of +0.0002/-0.0000 inch and a length tolerance of ±0.010 inch. Both ends feature a chamfer or round finish at SDP's option. The part is priced per 100 pieces and is designed for precise alignment in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

A 9X31-0616 is a 0.1875 inch diameter by 0.500 inch long precision dowel pin made of 300 series stainless steel with clear passivation. The pin has a diameter tolerance of +0.0002/-0.0000 inch and a length tolerance of ±0.010 inch. Both ends feature a chamfer or round finish at SDP's option. The part is priced per 100 pieces and is designed for precise alignment in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
0.1875
Hicksville, NY, United States
0.1875" Dia. X 0.5" Long 300 Series Stainless Steel Dowel Pin
A 9X31-0616
0.1875" Dia. X 0.5" Long 300 Series Stainless Steel Dowel Pin A 9X31-0616
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9X31-0616
Product Name 0.1875" Dia. X 0.5" Long 300 Series Stainless Steel Dowel Pin
Nominal Diameter 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 1 inch (25.4 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1875 inch (4.76 mm)
Length 1 inch (25.4 mm)
View Details
3mm Dia. BY 20mm Long Steel Dowel Pin - MD6325MQ0030X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.7874 inch (20 mm)
Material HardenedSteel
View Details
3mm Dia. BY 24mm Long 304 Stainless Steel Dowel Pin - MD0007MX0030X024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.9449 inch (24 mm)
Material Stainless
View Details