Stock Drive Products & Sterling Instrument - SDP/SI 0.067" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0220

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q36-0220 is a medium-duty spirol pin made of carbon steel with an expanded diameter of 0.067 to 0.072 inches and a length of 0.625 inches, featuring a 5° to 15° chamfer and an oiled finish. The pin is designed for secure fixation in assembled components and is priced per 100 pieces. It has a drill size range of 0.061 to 0.065 inches to match the expansion profile. The material hardness ranges from Rc 46 to 53. The pin is manufactured to the company's standard specifications for inch-sized components.

Datasheet Summary
Powered by GS/AI

A 9Q36-0220 is a medium-duty spirol pin made of carbon steel with an expanded diameter of 0.067 to 0.072 inches and a length of 0.625 inches, featuring a 5° to 15° chamfer and an oiled finish. The pin is designed for secure fixation in assembled components and is priced per 100 pieces. It has a drill size range of 0.061 to 0.065 inches to match the expansion profile. The material hardness ranges from Rc 46 to 53. The pin is manufactured to the company's standard specifications for inch-sized components.

Suppliers

Company
Product
Description
Supplier Links
0.067
Hicksville, NY, United States
0.067" Expanded Diameter, Carbon Steel Spirol Pin
A 9Q36-0220
0.067" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0220
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q36-0220
Product Name 0.067" Expanded Diameter, Carbon Steel Spirol Pin
Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5620 inch (14.27 mm)
Material HardenedSteel
View Details
0.061/0.062 Pin Diameter, 0.625 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.0610 inch (1.55 mm)
Length 0.6250 inch (15.87 mm)
View Details
3MM Nominal Dia. Stainless Steel, 22MM Long Roll Pin - MD1481MXO030X022 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1181 inch (3 mm)
Length 0.8661 inch (22 mm)
View Details
4MM Nominal Dia. Stainless Steel, 22MM Long Roll Pin - MD1481MXO040X022 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1575 inch (4 mm)
Length 0.8661 inch (22 mm)
View Details