Stock Drive Products & Sterling Instrument - SDP/SI 0.1564" Dia. X 0.5" Long 416 StainlessSteel Dowel Pin A 9Y31-0516

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1564
Hicksville, NY, United States
0.1564" Dia. X 0.5" Long 416 StainlessSteel Dowel Pin
A 9Y31-0516
0.1564" Dia. X 0.5" Long 416 StainlessSteel Dowel Pin A 9Y31-0516
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y31-0516
Product Name 0.1564" Dia. X 0.5" Long 416 StainlessSteel Dowel Pin
Nominal Diameter 0.1564 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1564
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1564 inch (3.97 mm)
Length 0.7500 inch (19.05 mm)
View Details
0.0938
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.9380 inch (23.83 mm)
View Details
6mm Dia. BY 12mm Long 304 Stainless Steel Dowel Pin - MD0007MX0060X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2362 inch (6 mm)
Length 0.4724 inch (12 mm)
Material Stainless
View Details
0.1875
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.8750 inch (22.22 mm)
View Details