Stock Drive Products & Sterling Instrument - SDP/SI 0.1252" Dia. X 1" Long 416 StainlessSteel Dowel Pin A 9Y31-0432

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y31-0432 is a hardened 416 stainless steel dowel pin with a diameter of 0.1252 inches and a length of 1.000 inch, designed for precision alignment and fastening applications. The pin features a heat-treated hardness of Rc 36-42 and is clear passivated for corrosion resistance. It is sold in quantities of 100 pieces and includes chamfered or rounded ends as a standard option from SDP.

Datasheet Summary
Powered by GS/AI

A 9Y31-0432 is a hardened 416 stainless steel dowel pin with a diameter of 0.1252 inches and a length of 1.000 inch, designed for precision alignment and fastening applications. The pin features a heat-treated hardness of Rc 36-42 and is clear passivated for corrosion resistance. It is sold in quantities of 100 pieces and includes chamfered or rounded ends as a standard option from SDP.

Suppliers

Company
Product
Description
Supplier Links
0.1252
Hicksville, NY, United States
0.1252" Dia. X 1" Long 416 StainlessSteel Dowel Pin
A 9Y31-0432
0.1252" Dia. X 1" Long 416 StainlessSteel Dowel Pin A 9Y31-0432
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y31-0432
Product Name 0.1252" Dia. X 1" Long 416 StainlessSteel Dowel Pin
Nominal Diameter 0.1252 inch (3.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.6250 inch (15.87 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.8120 inch (20.62 mm)
View Details
0.1875
Specs
Nominal Diameter 0.1875 inch (4.76 mm)
Length 1.75 inch (44.45 mm)
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0940 inch (2.39 mm)
Length 1 inch (25.4 mm)
View Details