Stock Drive Products & Sterling Instrument - SDP/SI 0.0938" Wide, 0.625" O.D., 303 Stainless Woodruff Key A 9X49-0320

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 9X49-0320 is a 0.0938-inch wide Woodruff key made of 303 stainless steel, with an outer diameter of 0.625 inch and a key seat depth of 0.1981 inch. It has a tolerance of +0.0015 inch on the key seat width and a thickness of 0.062 inch. The key features a radius of 0.0419 inch and a hub width of 0.0948 inch, with a hub diameter of 0.0529 inch. The material and dimensions conform to the Inch Component specification for Woodruff keys in this series.

Datasheet Summary
Powered by GS/AI

The A 9X49-0320 is a 0.0938-inch wide Woodruff key made of 303 stainless steel, with an outer diameter of 0.625 inch and a key seat depth of 0.1981 inch. It has a tolerance of +0.0015 inch on the key seat width and a thickness of 0.062 inch. The key features a radius of 0.0419 inch and a hub width of 0.0948 inch, with a hub diameter of 0.0529 inch. The material and dimensions conform to the Inch Component specification for Woodruff keys in this series.

Suppliers

Company
Product
Description
Supplier Links
0.0938
Hicksville, NY, United States
0.0938" Wide, 0.625" O.D., 303 Stainless Woodruff Key
A 9X49-0320
0.0938" Wide, 0.625" O.D., 303 Stainless Woodruff Key A 9X49-0320
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9X49-0320
Product Name 0.0938" Wide, 0.625" O.D., 303 Stainless Woodruff Key
End Type Round
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Width 0.2500 inch (6.35 mm)
Height 0.2500 inch (6.35 mm)
Length 1 inch (25.4 mm)
View Details
3/32 (W) X 3/32 (H), Carbon steel key stock - A 9C40-0312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key Stock
Width 0.0938 inch (2.38 mm)
Height 0.0938 inch (2.38 mm)
View Details
3mm wide BY 3mm Height, 25mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M030325 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.1181 inch (3 mm)
Length 0.9843 inch (25 mm)
View Details
6mm Wide, 22mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M06022 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.2362 inch (6 mm)
Height 0.3543 inch (9 mm)
View Details