Stock Drive Products & Sterling Instrument - SDP/SI 0.0625" Wide, 0.5" O.D., 303 Stainless Woodruff Key A 9X49-0216

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 9X49-0216 is a 0.0625-inch wide Woodruff key made of 303 stainless steel, with a 0.5-inch outer diameter and an overall length of 0.50 inches. It features a key seat depth of 0.1668 inches, a hub bore diameter of 0.0615 inches with a +0.0015 inch tolerance, and a key thickness of 0.047 inch. The key has a radius of 0.0262 inch and a key width tolerance of +0.002 inch. The part is designed for power transmission applications requiring corrosion-resistant materials.

Datasheet Summary
Powered by GS/AI

The A 9X49-0216 is a 0.0625-inch wide Woodruff key made of 303 stainless steel, with a 0.5-inch outer diameter and an overall length of 0.50 inches. It features a key seat depth of 0.1668 inches, a hub bore diameter of 0.0615 inches with a +0.0015 inch tolerance, and a key thickness of 0.047 inch. The key has a radius of 0.0262 inch and a key width tolerance of +0.002 inch. The part is designed for power transmission applications requiring corrosion-resistant materials.

Suppliers

Company
Product
Description
Supplier Links
0.0625
Hicksville, NY, United States
0.0625" Wide, 0.5" O.D., 303 Stainless Woodruff Key
A 9X49-0216
0.0625" Wide, 0.5" O.D., 303 Stainless Woodruff Key A 9X49-0216
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9X49-0216
Product Name 0.0625" Wide, 0.5" O.D., 303 Stainless Woodruff Key
End Type Round
Unlock Full Specs
to access all available technical data

Similar Products

1/8 (W) X 1/8 (H), Carbon steel key stock - A 9C40-0412 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key Stock
Width 0.1250 inch (3.17 mm)
Height 0.1250 inch (3.17 mm)
View Details
12mm wide BY 8mm Height, 36mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M120836 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.3150 inch (8 mm)
Length 1.42 inch (36 mm)
View Details
0.25
Specs
Width 0.2500 inch (6.35 mm)
Height 0.2500 inch (6.35 mm)
Length 2.75 inch (69.85 mm)
View Details
0.125
Specs
Width 0.1250 inch (3.17 mm)
Height 0.1250 inch (3.17 mm)
Length 2 inch (50.8 mm)
View Details