Stock Drive Products & Sterling Instrument - SDP/SI 0.0312" Dia. X 0.5" Long 300 Series Stainless Steel Dowel Pin A 9X31-0116

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X31-0116 is a 0.500 inch long precision dowel pin with a diameter of 0.500 inch, made from 300 series stainless steel and clear passivated. It features chamfered or rounded ends at SDP option and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9X31-0116 is a 0.500 inch long precision dowel pin with a diameter of 0.500 inch, made from 300 series stainless steel and clear passivated. It features chamfered or rounded ends at SDP option and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.0312
Hicksville, NY, United States
0.0312" Dia. X 0.5" Long 300 Series Stainless Steel Dowel Pin
A 9X31-0116
0.0312" Dia. X 0.5" Long 300 Series Stainless Steel Dowel Pin A 9X31-0116
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9X31-0116
Product Name 0.0312" Dia. X 0.5" Long 300 Series Stainless Steel Dowel Pin
Nominal Diameter 0.0312 inch (0.7925 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.067
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Material HardenedSteel
View Details
2.5mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin - MD0007MX0025X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.7874 inch (20 mm)
Material Stainless
View Details
1.5mm Dia. BY 15mm Long Steel Dowel Pin - MD6325MQ0015X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0591 inch (1.5 mm)
Length 0.7874 inch (20 mm)
Material HardenedSteel
View Details
3mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin - MD0007MX0030X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.7874 inch (20 mm)
Material Stainless
View Details