Socket head shoulder screws with #8-32 thread, 0.187-inch shoulder diameter, and 0.375-inch length are made of 303 stainless steel. The part features a 0.250-inch underhead shoulder length, 0.125-inch head height, and 0.078-inch total thread length, with 45-degree chamfers on both ends. The shoulder diameter tolerance is +0.000/-0.003 inch. The screw conforms to ANSI/ASME B18.3.1986 standards.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X25-0612 |
| Product Name | #8-32 Thread, 0.187" Shoulder Dia., 0.375" Length Shoulder Screw |
| Screw Type | Shoulder Screw |