Stock Drive Products & Sterling Instrument - SDP/SI 0.196" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0620

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 9Q36-0620 is a medium-duty Spirol pin made of carbon steel with an expanded diameter of 0.196 to 0.205 inch and a length of 0.625 inch, featuring a 5° to 15° chamfer and an oiled finish. It is priced per 100 pieces and intended for use in mechanical assemblies requiring secure fastening. The pin is designed for installation in drilled holes with a drill size range of 0.185 to 0.192 inch.

Datasheet Summary
Powered by GS/AI

The A 9Q36-0620 is a medium-duty Spirol pin made of carbon steel with an expanded diameter of 0.196 to 0.205 inch and a length of 0.625 inch, featuring a 5° to 15° chamfer and an oiled finish. It is priced per 100 pieces and intended for use in mechanical assemblies requiring secure fastening. The pin is designed for installation in drilled holes with a drill size range of 0.185 to 0.192 inch.

Suppliers

Company
Product
Description
Supplier Links
0.196
Hicksville, NY, United States
0.196" Expanded Diameter, Carbon Steel Spirol Pin
A 9Q36-0620
0.196" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0620
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q36-0620
Product Name 0.196" Expanded Diameter, Carbon Steel Spirol Pin
Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 1.5 inch (38.1 mm)
View Details
2MM Nominal Dia. Steel, 18MM Long Roll Pin - MD1481MQB020X018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0787 inch (2 mm)
Length 0.7087 inch (18 mm)
View Details
0.0625
Specs
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.3750 inch (9.52 mm)
View Details
Internal Hitch Pin, 0.08in. Diameter, 0.09375in. Drill Hole Size, 1.1875in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-13 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Hitch
Nominal Diameter 0.0800 inch (2.03 mm)
Length 1.19 inch (30.16 mm)
View Details