Stock Drive Products & Sterling Instrument - SDP/SI 0.196" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0616

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q36-0616 is a medium-duty spirol pin made of carbon steel with a hardened Rc 46-53 profile and an oiled finish, featuring a 0.196 to 0.205 inch expanded diameter and a 0.500 inch length. The pin has a 0.185 to 0.192 inch drill size for installation. It is priced per 100 pieces and includes a 5°-15° chamfer.

Datasheet Summary
Powered by GS/AI

A 9Q36-0616 is a medium-duty spirol pin made of carbon steel with a hardened Rc 46-53 profile and an oiled finish, featuring a 0.196 to 0.205 inch expanded diameter and a 0.500 inch length. The pin has a 0.185 to 0.192 inch drill size for installation. It is priced per 100 pieces and includes a 5°-15° chamfer.

Suppliers

Company
Product
Description
Supplier Links
0.196
Hicksville, NY, United States
0.196" Expanded Diameter, Carbon Steel Spirol Pin
A 9Q36-0616
0.196" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0616
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q36-0616
Product Name 0.196" Expanded Diameter, Carbon Steel Spirol Pin
Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0627 inch (1.59 mm)
Length 0.2500 inch (6.35 mm)
View Details
3mm Dia. BY 14mm Long 304 Stainless Steel Dowel Pin - MD0007MX0030X014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.5512 inch (14 mm)
Material Stainless
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 1.12 inch (28.57 mm)
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.5000 inch (12.7 mm)
View Details