Stock Drive Products & Sterling Instrument - SDP/SI 0.163" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0532

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q36-0532 is a medium-duty spirol pin made of carbon steel with a hardened Rc 46-53 finish and an oiled surface, designed for pinning and alignment applications. It has an expanded diameter of 0.163 to 0.171 inch and a length of 1.000 inch, with a drill size range of 0.155 to 0.160 inch. The pin features a 5° to 15° chamfer and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Q36-0532 is a medium-duty spirol pin made of carbon steel with a hardened Rc 46-53 finish and an oiled surface, designed for pinning and alignment applications. It has an expanded diameter of 0.163 to 0.171 inch and a length of 1.000 inch, with a drill size range of 0.155 to 0.160 inch. The pin features a 5° to 15° chamfer and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.163
Hicksville, NY, United States
0.163" Expanded Diameter, Carbon Steel Spirol Pin
A 9Q36-0532
0.163" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0532
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q36-0532
Product Name 0.163" Expanded Diameter, Carbon Steel Spirol Pin
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2MM Nominal Dia. Steel, 14MM Long Roll Pin - MD1481MQB020X014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0787 inch (2 mm)
Length 0.5512 inch (14 mm)
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 1.5 inch (38.1 mm)
View Details
0.1563
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.9380 inch (23.83 mm)
View Details
0.1877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1877 inch (4.77 mm)
Length 1.5 inch (38.1 mm)
View Details