Stock Drive Products & Sterling Instrument - SDP/SI 0.1250" Dia. X 1.25" Long 300 Series Stainless Steel Dowel Pin A 9X31-0440

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X31-0440 is a 0.1250 inch diameter by 1.250 inch long precision dowel pin made of 300 series stainless steel with clear passivation. Both ends feature a chamfer or round finish as an SDP option. The pin has a tolerance of +0.0002 / -0.0000 on diameter and ±0.010 on length, and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9X31-0440 is a 0.1250 inch diameter by 1.250 inch long precision dowel pin made of 300 series stainless steel with clear passivation. Both ends feature a chamfer or round finish as an SDP option. The pin has a tolerance of +0.0002 / -0.0000 on diameter and ±0.010 on length, and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.1250
Hicksville, NY, United States
0.1250" Dia. X 1.25" Long 300 Series Stainless Steel Dowel Pin
A 9X31-0440
0.1250" Dia. X 1.25" Long 300 Series Stainless Steel Dowel Pin A 9X31-0440
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9X31-0440
Product Name 0.1250" Dia. X 1.25" Long 300 Series Stainless Steel Dowel Pin
Nominal Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.0939
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.5000 inch (12.7 mm)
Material HardenedSteel
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.6250 inch (15.87 mm)
View Details
2mm Dia. BY 14mm Long 304 Stainless Steel Dowel Pin - MD0007MX0020X014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0787 inch (2 mm)
Length 0.5512 inch (14 mm)
Material Stainless
View Details
6mm Dia. BY 12mm Long 304 Stainless Steel Dowel Pin - MD0007MX0060X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2362 inch (6 mm)
Length 0.4724 inch (12 mm)
Material Stainless
View Details