Stock Drive Products & Sterling Instrument - SDP/SI 0.1875" Nominal Dia. Carbon Steel, 0.625" Long Roll Pin A 9C35-0620

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 9C35-0620 is a roll pin made from carbon spring steel, featuring a nominal diameter of 0.1875 inches (3/16 inch) and a length of 0.625 inches. This product is designed for applications requiring a reliable fastening solution, providing a semi-permanent connection between components. It is priced per 100 pieces, making it suitable for bulk purchasing. The roll pin's dimensions align with standard hole sizes, ensuring compatibility with various assembly requirements. This product is ideal for engineers seeking durable and effective fastening options in their projects.

Datasheet Summary
Powered by GS/AI

The A 9C35-0620 is a roll pin made from carbon spring steel, featuring a nominal diameter of 0.1875 inches (3/16 inch) and a length of 0.625 inches. This product is designed for applications requiring a reliable fastening solution, providing a semi-permanent connection between components. It is priced per 100 pieces, making it suitable for bulk purchasing. The roll pin's dimensions align with standard hole sizes, ensuring compatibility with various assembly requirements. This product is ideal for engineers seeking durable and effective fastening options in their projects.

Suppliers

Company
Product
Description
Supplier Links
0.1875
Hicksville, NY, United States
0.1875" Nominal Dia. Carbon Steel, 0.625" Long Roll Pin
A 9C35-0620
0.1875" Nominal Dia. Carbon Steel, 0.625" Long Roll Pin A 9C35-0620
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C35-0620
Product Name 0.1875" Nominal Dia. Carbon Steel, 0.625" Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.7500 inch (19.05 mm)
View Details
0.0937
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 1.5 inch (38.1 mm)
View Details
2mm Dia. BY 12mm Long 304 Stainless Steel Dowel Pin - MD0007MX0020X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0787 inch (2 mm)
Length 0.4724 inch (12 mm)
Material Stainless
View Details
0.067
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3120 inch (7.92 mm)
Material HardenedSteel
View Details