Stock Drive Products & Sterling Instrument - SDP/SI 0.2502" Dia. X 2.25" Long Alloy Steel Dowel Pin A 9Q32-0872

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q32-0872 is a precision ground dowel pin made of heat-treated alloy steel with a hardness of Rc 58-62, conforming to ASME B18.8.2. It has a diameter of 0.2502 inches and a length of 2.250 inches, with tolerances of ±0.0001 inches for diameter and ±0.012 inches for length. The pin features a crown chamfer and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Q32-0872 is a precision ground dowel pin made of heat-treated alloy steel with a hardness of Rc 58-62, conforming to ASME B18.8.2. It has a diameter of 0.2502 inches and a length of 2.250 inches, with tolerances of ±0.0001 inches for diameter and ±0.012 inches for length. The pin features a crown chamfer and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.2502
Hicksville, NY, United States
0.2502" Dia. X 2.25" Long Alloy Steel Dowel Pin
A 9Q32-0872
0.2502" Dia. X 2.25" Long Alloy Steel Dowel Pin A 9Q32-0872
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q32-0872
Product Name 0.2502" Dia. X 2.25" Long Alloy Steel Dowel Pin
Nominal Diameter 0.2502 inch (6.36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.3120 inch (7.92 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.9380 inch (23.83 mm)
View Details
0.0312
Specs
Nominal Diameter 0.0312 inch (0.7925 mm)
Length 0.3750 inch (9.52 mm)
View Details
0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 1.12 inch (28.57 mm)
Material HardenedSteel
View Details