Stock Drive Products & Sterling Instrument - SDP/SI 0.1250" Dia. X 0.312" Long 300 Series Stainless Steel Dowel Pin A 9X31-0410

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X31-0410 is a 0.1250 inch diameter by 0.312 inch long precision dowel pin made of 300 series stainless steel with clear passivation, featuring chamfered or rounded ends as an SDP option. It is priced per 100 pieces and has a diameter tolerance of +0.0002 / -0.0000 inch and a length tolerance of ±0.010 inch.

Datasheet Summary
Powered by GS/AI

A 9X31-0410 is a 0.1250 inch diameter by 0.312 inch long precision dowel pin made of 300 series stainless steel with clear passivation, featuring chamfered or rounded ends as an SDP option. It is priced per 100 pieces and has a diameter tolerance of +0.0002 / -0.0000 inch and a length tolerance of ±0.010 inch.

Suppliers

Company
Product
Description
Supplier Links
0.1250
Hicksville, NY, United States
0.1250" Dia. X 0.312" Long 300 Series Stainless Steel Dowel Pin
A 9X31-0410
0.1250" Dia. X 0.312" Long 300 Series Stainless Steel Dowel Pin A 9X31-0410
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9X31-0410
Product Name 0.1250" Dia. X 0.312" Long 300 Series Stainless Steel Dowel Pin
Nominal Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5mm Dia. BY 8mm Long 304 Stainless Steel Dowel Pin - MD0007MX0050X008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1969 inch (5 mm)
Length 0.3150 inch (8 mm)
Material Stainless
View Details
0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.5620 inch (14.27 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2500 inch (6.35 mm)
Length 1 inch (25.4 mm)
View Details
0.0938
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 1.38 inch (34.92 mm)
View Details