Stock Drive Products & Sterling Instrument - SDP/SI 0.094" Nominal Diameter, 0.938" Long, Carbon Steel Taper Pin A 9C38-5030

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Carbon steel taper pins for industrial fastening, made from unhardened carbon steel with a taper of 0.0208 ± 0.0005 per inch and spherical radii on both ends approximating the diameter. The part A 9C38-5030 is a 0.938-inch long pin with a nominal diameter of 0.094 inch and a gauge diameter of 0.0929 inch, featuring rounded corners and sold priced per 100 pieces. It is hardened, as indicated by an asterisk in the catalog listing.

Datasheet Summary
Powered by GS/AI

Carbon steel taper pins for industrial fastening, made from unhardened carbon steel with a taper of 0.0208 ± 0.0005 per inch and spherical radii on both ends approximating the diameter. The part A 9C38-5030 is a 0.938-inch long pin with a nominal diameter of 0.094 inch and a gauge diameter of 0.0929 inch, featuring rounded corners and sold priced per 100 pieces. It is hardened, as indicated by an asterisk in the catalog listing.

Suppliers

Company
Product
Description
Supplier Links
0.094
Hicksville, NY, United States
0.094" Nominal Diameter, 0.938" Long, Carbon Steel Taper Pin
A 9C38-5030
0.094" Nominal Diameter, 0.938" Long, Carbon Steel Taper Pin A 9C38-5030
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C38-5030
Product Name 0.094" Nominal Diameter, 0.938" Long, Carbon Steel Taper Pin
Pin Type NonthreadedTaper
Unlock Full Specs
to access all available technical data

Similar Products

0.0625
Specs
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.3750 inch (9.52 mm)
View Details
0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.0940 inch (2.39 mm)
View Details
0.0625
Specs
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.8750 inch (22.22 mm)
View Details
3mm Dia. BY 14mm Long Steel Dowel Pin - MD6325MQ0030X014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 0.5512 inch (14 mm)
Material HardenedSteel
View Details