Stock Drive Products & Sterling Instrument - SDP/SI 0.123/0.125 Pin Diameter, 0.875 Long, Steel (Zinc Plated) Grooved Pin A 9C37-0428

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9C37-0428 is a carbon steel groove pin with a nominal diameter of 0.123 to 0.125 inches and a length of 0.875 inches, zinc plated, featuring three parallel grooves extending half its length. The pin has a chamfer and an expanded diameter ranging from 0.132 to 0.136 inches. It is designed for use as a retaining pin in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

A 9C37-0428 is a carbon steel groove pin with a nominal diameter of 0.123 to 0.125 inches and a length of 0.875 inches, zinc plated, featuring three parallel grooves extending half its length. The pin has a chamfer and an expanded diameter ranging from 0.132 to 0.136 inches. It is designed for use as a retaining pin in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
0.123/0.125 Pin Diameter, 0.875 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0428 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.123/0.125 Pin Diameter, 0.875 Long, Steel (Zinc Plated) Grooved Pin
A 9C37-0428
0.123/0.125 Pin Diameter, 0.875 Long, Steel (Zinc Plated) Grooved Pin A 9C37-0428
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C37-0428
Product Name 0.123/0.125 Pin Diameter, 0.875 Long, Steel (Zinc Plated) Grooved Pin
Pin Type Groove
Unlock Full Specs
to access all available technical data

Similar Products

0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.9380 inch (23.83 mm)
View Details
0.093/0.094 Pin Diameter, 0.25 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0308 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.0930 inch (2.36 mm)
Length 0.2500 inch (6.35 mm)
View Details
0.0625
Specs
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.4380 inch (11.13 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.8750 inch (22.22 mm)
View Details