Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel External E-Ring for 0.5" Shaft Dia. A 9Q29-50

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q29-50 is a carbon spring steel external E-ring for a 0.5-inch shaft diameter, conforming to MS16633 and MIL-R-21248. It has an outer diameter of 0.800 inch, a groove diameter of 0.500 inch, a groove width of 0.396 inch, a ring width of 0.046 inch, and a thickness of 0.042 inch. The ring provides a thrust strength of 3300 lbf and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Q29-50 is a carbon spring steel external E-ring for a 0.5-inch shaft diameter, conforming to MS16633 and MIL-R-21248. It has an outer diameter of 0.800 inch, a groove diameter of 0.500 inch, a groove width of 0.396 inch, a ring width of 0.046 inch, and a thickness of 0.042 inch. The ring provides a thrust strength of 3300 lbf and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel External E-Ring for 0.5
Hicksville, NY, United States
Carbon Spring Steel External E-Ring for 0.5" Shaft Dia.
A 9Q29-50
Carbon Spring Steel External E-Ring for 0.5" Shaft Dia. A 9Q29-50
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number A 9Q29-50
Product Name Carbon Spring Steel External E-Ring for 0.5" Shaft Dia.
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel Internal Ring for 0.866
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 17000 lbs (7710 kg)
Material Carbon Spring Steel
View Details
Beryllium Copper external retaining ring for 0.156
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Load 55 lbs (24.94 kg)
Material Beryllium Copper; Beryllium Copper
View Details
Carbon Spring Steel external retaining ring for 0.25
Specs
Ring Type External
Ring Load 175 lbs (79.37 kg)
Material Carbon Spring Steel
View Details
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.438
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details