A 9Q26-M083224 is a socket head cap screw made of alloy steel with a black oxide coating and dry molybdenum disulfide lubricant, featuring a #8-32 thread and a maximum length of 3/4 inch. The screw has a nominal head diameter of 0.270 inch, a head height of 0.164 inch, and a knurled head option available at SDP/SI's discretion. The part conforms to inch-size specifications as listed in the product catalog.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9Q26-M083224 |
| Product Name | 0.75" length, #8-32 Thread, alloy steel socket head cap screw moly coat finish |
| Screw Type | Cap Screw |
| Head Type | Round Head; Other; Round |
| Standard Drives | Hex Socket / Allen |