Stock Drive Products & Sterling Instrument - SDP/SI 0.75" length, #6-32 Thread, alloy steel socket head cap screw moly coat finish A 9Q26-M063224

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q26-M063224 is a #6-32 thread alloy steel socket head cap screw with a 3/4 inch length, coated with dry molybdenum disulfide and black oxide. It has a maximum head diameter of 0.226 inch, a nominal head height of 0.138 inch, and a minimum shank diameter of 0.064 inch. The screw is priced per 100 pieces and may be supplied with or without a knurled head at the manufacturer's option.

Datasheet Summary
Powered by GS/AI

A 9Q26-M063224 is a #6-32 thread alloy steel socket head cap screw with a 3/4 inch length, coated with dry molybdenum disulfide and black oxide. It has a maximum head diameter of 0.226 inch, a nominal head height of 0.138 inch, and a minimum shank diameter of 0.064 inch. The screw is priced per 100 pieces and may be supplied with or without a knurled head at the manufacturer's option.

Suppliers

Company
Product
Description
Supplier Links
0.75
Hicksville, NY, United States
0.75" length, #6-32 Thread, alloy steel socket head cap screw moly coat finish
A 9Q26-M063224
0.75" length, #6-32 Thread, alloy steel socket head cap screw moly coat finish A 9Q26-M063224
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9Q26-M063224
Product Name 0.75" length, #6-32 Thread, alloy steel socket head cap screw moly coat finish
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

#4-40 Fillister Head Machine Screw, 0.5
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
0.375
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
M6 X 1 Thread, 12mm Head Dia, 12mm Shoulder Length, 303 Stainless Steel - A 9X15M0612 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M6
View Details
0.75
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details