Stock Drive Products & Sterling Instrument - SDP/SI 0.40625" I.D., 1" O.D., 0.0625" Thick flat Washer A 9P67-3206

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9P67-3206 is a nonmetallic flat washer made of polyvinyl chloride (PVC), gray, with an inner diameter of 0.406 in, an outer diameter of 1 in, and a thickness of 0.0625 in. It insulates, seals, dampens vibration, and prevents galling. It is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9P67-3206 is a nonmetallic flat washer made of polyvinyl chloride (PVC), gray, with an inner diameter of 0.406 in, an outer diameter of 1 in, and a thickness of 0.0625 in. It insulates, seals, dampens vibration, and prevents galling. It is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.40625
Hicksville, NY, United States
0.40625" I.D., 1" O.D., 0.0625" Thick flat Washer
A 9P67-3206
0.40625" I.D., 1" O.D., 0.0625" Thick flat Washer A 9P67-3206
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9P67-3206
Product Name 0.40625" I.D., 1" O.D., 0.0625" Thick flat Washer
Washer Type Flat or USS
Material PVC; PVC
Inside Diameter 0.406 inch (10.312 mm)
Unlock Full Specs
to access all available technical data

Similar Products

32 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM325415 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material T500® Polymer
Inside Diameter 0.157 inch (4.000 mm)
Outside Diameter 2.126 inch (54.000 mm)
View Details
External Lock Washer, 1/4 Screw Size, 0.5in. Outside Diameter, .025in. Thick, Material- Stainless Steel. - A 9X21-E25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, External Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.500 inch (12.700 mm)
View Details
Wave Spring Washers, 5.3mm Inside Diameter, 11mm Outside Diameter, M5 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQB110 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.209 inch (5.300 mm)
View Details
Countersunk Finishing Washer, 1/4 Screw Size, 0.251in. Inside Diameter, 0.683in. Outside Diameter, 0.183in. Thick. Material - Nylon (Zytel 101). - A 9M69-2218 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter 0.251 inch (6.375 mm)
Outside Diameter 0.683 inch (17.348 mm)
Number Size 1/4"
View Details