Stock Drive Products & Sterling Instrument - SDP/SI 0.34375" I.D., 0.875" O.D., 0.0625" Thick flat Washer A 9P67-2806

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9P67-2806 is a nonmetallic flat washer made of polyvinyl chloride (PVC), gray, with an inner diameter of 9/32 inch, an outer diameter of 7/8 inch, and a thickness of 1/16 inch, designed to insulate, seal, dampen vibration, and prevent galling. It is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9P67-2806 is a nonmetallic flat washer made of polyvinyl chloride (PVC), gray, with an inner diameter of 9/32 inch, an outer diameter of 7/8 inch, and a thickness of 1/16 inch, designed to insulate, seal, dampen vibration, and prevent galling. It is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.34375
Hicksville, NY, United States
0.34375" I.D., 0.875" O.D., 0.0625" Thick flat Washer
A 9P67-2806
0.34375" I.D., 0.875" O.D., 0.0625" Thick flat Washer A 9P67-2806
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9P67-2806
Product Name 0.34375" I.D., 0.875" O.D., 0.0625" Thick flat Washer
Washer Type Flat or USS
Material PVC; PVC
Inside Diameter 0.343 inch (8.712 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Lock Washer, 1/4 Screw Size, 0.46875in. Outside Diameter, .025in. Thick, Material- Stainless Steel. - A 9X21-I25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Internal Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.469 inch (11.906 mm)
View Details
5.3mm I.D., 10mm O.D., 1mm Thick Flat Washers - MD0125MXO050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material StainlessSteel; Stainless Steel
Inside Diameter 0.209 inch (5.300 mm)
View Details
#8 Screw Size, 0.174
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.174 inch (4.420 mm)
View Details
Spring Steel Split Lock Washers for M8 Screw, 7.1mm (ID), 14.8mm (OD) - MD0127MQB080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.319 inch (8.100 mm)
View Details