Stock Drive Products & Sterling Instrument - SDP/SI #4-40 Knurl head thumb screw.,.781" length, Nylon A 9P57-044008

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The #4-40 Knurl head thumb screw, part number A 9P57-044008, has a length of .781 inches and is made from nylon. This lightweight material offers nonconductive and noncorrosive properties, making it suitable for various applications where these characteristics are essential. The thumb screw design allows for easy manual adjustment and secure fastening, which can be beneficial in environments where tools may not be readily available. Additionally, the product is vibration-resistant, enhancing its reliability in dynamic settings. This fastener is part of a series that includes various sizes, indicating a range of options for different project requirements.

Datasheet Summary
Powered by GS/AI

The #4-40 Knurl head thumb screw, part number A 9P57-044008, has a length of .781 inches and is made from nylon. This lightweight material offers nonconductive and noncorrosive properties, making it suitable for various applications where these characteristics are essential. The thumb screw design allows for easy manual adjustment and secure fastening, which can be beneficial in environments where tools may not be readily available. Additionally, the product is vibration-resistant, enhancing its reliability in dynamic settings. This fastener is part of a series that includes various sizes, indicating a range of options for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
#4-40 Knurl head thumb screw.,.781
Hicksville, NY, United States
#4-40 Knurl head thumb screw.,.781" length, Nylon
A 9P57-044008
#4-40 Knurl head thumb screw.,.781" length, Nylon A 9P57-044008
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9P57-044008
Product Name #4-40 Knurl head thumb screw.,.781" length, Nylon
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

0.38
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
0.313
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
0.25
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
0.63
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details