Stock Drive Products & Sterling Instrument - SDP/SI Molded Sholuder Washer, #4 Screw Size, .122in. Inside Diameter, .281in. Outside Diameter, .080in. Overall Width. Material- Nylon (Zytel 101). A 9M68-0904

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9M68-0904 is a molded shoulder washer made of nylon (ZYTEL 101) for #4 screw size, with an inside diameter of 0.122 in, an outside diameter of 0.281 in, and a length of 0.187 in. It provides insulation, vibration damping, and prevents galling. The washer is priced per 100 pieces and features a countersunk face with a 0.040 in shoulder height and 0.040 in flange thickness.

Datasheet Summary
Powered by GS/AI

A 9M68-0904 is a molded shoulder washer made of nylon (ZYTEL 101) for #4 screw size, with an inside diameter of 0.122 in, an outside diameter of 0.281 in, and a length of 0.187 in. It provides insulation, vibration damping, and prevents galling. The washer is priced per 100 pieces and features a countersunk face with a 0.040 in shoulder height and 0.040 in flange thickness.

Suppliers

Company
Product
Description
Supplier Links
Molded Sholuder Washer, #4 Screw Size, .122in. Inside Diameter, .281in. Outside Diameter, .080in. Overall Width. Material- Nylon (Zytel 101). - A 9M68-0904 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Molded Sholuder Washer, #4 Screw Size, .122in. Inside Diameter, .281in. Outside Diameter, .080in. Overall Width. Material- Nylon (Zytel 101).
A 9M68-0904
Molded Sholuder Washer, #4 Screw Size, .122in. Inside Diameter, .281in. Outside Diameter, .080in. Overall Width. Material- Nylon (Zytel 101). A 9M68-0904
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9M68-0904
Product Name Molded Sholuder Washer, #4 Screw Size, .122in. Inside Diameter, .281in. Outside Diameter, .080in. Overall Width. Material- Nylon (Zytel 101).
Washer Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Internal Lock Washer, 3/8 Screw Size, 0.6875in. Outside Diameter, .036in. Thick, Material- Stainless Steel. - A 9X21-I38A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Internal Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.688 inch (17.462 mm)
View Details
Wave Spring Washers, 2.2mm Inside Diameter, 4.6mm Outside Diameter, M2 Screw Size, Material- Beryllium Cooper. - MD4463MEA046X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Copper; Beryllium Cooper
Inside Diameter 0.087 inch (2.200 mm)
View Details
0.187
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.187 inch (4.750 mm)
Outside Diameter 0.375 inch (9.525 mm)
View Details
62 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM629020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material T500® Polymer
Inside Diameter 0.157 inch (4.000 mm)
Outside Diameter 3.543 inch (90.000 mm)
View Details