Stock Drive Products & Sterling Instrument - SDP/SI 0.406" I.D., 1" O.D., 0.062" Thick flat Washer A 9M66-3206

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9M66-3206 is a nonmetallic flat washer made of Nylon, Natural (Zytel 101), with an inner diameter of 0.406 inch, an outer diameter of 1 inch, and a thickness of 0.062 inch, designed to insulate, seal, dampen vibration, and prevent galling. It is priced per 1000 pieces.

Datasheet Summary
Powered by GS/AI

A 9M66-3206 is a nonmetallic flat washer made of Nylon, Natural (Zytel 101), with an inner diameter of 0.406 inch, an outer diameter of 1 inch, and a thickness of 0.062 inch, designed to insulate, seal, dampen vibration, and prevent galling. It is priced per 1000 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.406
Hicksville, NY, United States
0.406" I.D., 1" O.D., 0.062" Thick flat Washer
A 9M66-3206
0.406" I.D., 1" O.D., 0.062" Thick flat Washer A 9M66-3206
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9M66-3206
Product Name 0.406" I.D., 1" O.D., 0.062" Thick flat Washer
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

0.281
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.281 inch (7.137 mm)
Outside Diameter 0.500 inch (12.700 mm)
View Details
Curved Spring Washer, 2.8mm Inside Diameter, 5.5mm Outside Diameter, M2.5 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQA055 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Bowed or Curved
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.110 inch (2.800 mm)
View Details
0.218
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.195 inch (4.953 mm)
Outside Diameter 0.438 inch (11.112 mm)
View Details
Spring Steel Washer, 0.49
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.490 inch (12.446 mm)
View Details