Stock Drive Products & Sterling Instrument - SDP/SI Hexagonal Nut, 5/16-18 Thread Size, 0.56" Across Flats 0.258" Head Height, Material - Alloy Steel with Black Ox Finish A 9Q18-518

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hexagonal Nut, part number A 9Q18-518, features a 5/16-18 thread size and measures 0.56 inches across the flats with a head height of 0.258 inches. It is constructed from alloy steel and has a black oxide finish, which provides enhanced corrosion resistance. This nut is suitable for various industrial applications where a reliable fastening solution is required. It is sold in quantities of 100 pieces, making it a practical choice for bulk purchasing in engineering projects.

Datasheet Summary
Powered by GS/AI

The Hexagonal Nut, part number A 9Q18-518, features a 5/16-18 thread size and measures 0.56 inches across the flats with a head height of 0.258 inches. It is constructed from alloy steel and has a black oxide finish, which provides enhanced corrosion resistance. This nut is suitable for various industrial applications where a reliable fastening solution is required. It is sold in quantities of 100 pieces, making it a practical choice for bulk purchasing in engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Hexagonal Nut, 5/16-18 Thread Size, 0.56
Hicksville, NY, United States
Hexagonal Nut, 5/16-18 Thread Size, 0.56" Across Flats 0.258" Head Height, Material - Alloy Steel with Black Ox Finish
A 9Q18-518
Hexagonal Nut, 5/16-18 Thread Size, 0.56" Across Flats 0.258" Head Height, Material - Alloy Steel with Black Ox Finish A 9Q18-518
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Nuts
Product Number A 9Q18-518
Product Name Hexagonal Nut, 5/16-18 Thread Size, 0.56" Across Flats 0.258" Head Height, Material - Alloy Steel with Black Ox Finish
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Nut, #10-32 Thread Size, 0.375in. Across the Flats, 0.140625in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-1032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size #10
Material Plastic; Nylon
View Details
7mm Across Flats, 3.2 Thick, M4 Thread, Alloy Steel Hexagonal Nut - MD0934MXO040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M4
Material Stainless Steel
View Details