A 9M41M rosette knobs are acetal thumb screws designed for use with metric socket head cap screws, featuring a ribbed retaining socket for press-fit assembly. The series includes variants compatible with M3 through M10 screws, with head diameters ranging from 9.6 mm to 45 mm and stem lengths from 4.4 mm to 19.5 mm. Knobs are sold in quantities of 100 pieces and are available in multiple colors, with color codes indicated in the catalog number suffix. No specifications are provided for the exact part A 9M41MY8398936, but the series conforms to the described metric dimensions and assembly method.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | A 9M41MY8398936 |
| Product Name | Yellow Delrin, M10 Rosette Knobs Head Thumb Screw |
| Knob Type | Thumbscrew; Rosette Knobs |