S5901Y-KN-13 is a precision knurled knob made of 303 stainless steel with a 1.000 inch outside diameter and a 0.1873 inch inside diameter, designed for use with set screws and pin-type clamping. It features a straight knurl pattern and has a set screw size of #4-40. The knob is intended for clamping applications and is part of a series of inserted pin-type knobs with standardized dimensions.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | S5901Y-KN-13 |
| Product Name | 1" Outside Diameter, 0.1873" Inside Diamter, Pin Type Stainless Steel Precision Knurled Knobs |
| Diameter / Width | 1 inches (25.4 mm) |