Stock Drive Products & Sterling Instrument - SDP/SI 3mm Wide, 19mm O.D., Carbon steel Woodruff key (DIN 6888) A 9C49M03019

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9C49M03019 is a carbon steel Woodruff key conforming to DIN 6888, with a width of 3 mm, a height of 7.5 mm, and an overall length of 19 mm, designed for shaft diameters from 18.57 mm to 19 mm. It has a tolerance of -0.025 mm on width and -0.15 mm on height. The key is intended for mechanical power transmission applications requiring a keyslot fit on shafts.

Datasheet Summary
Powered by GS/AI

A 9C49M03019 is a carbon steel Woodruff key conforming to DIN 6888, with a width of 3 mm, a height of 7.5 mm, and an overall length of 19 mm, designed for shaft diameters from 18.57 mm to 19 mm. It has a tolerance of -0.025 mm on width and -0.15 mm on height. The key is intended for mechanical power transmission applications requiring a keyslot fit on shafts.

Suppliers

Company
Product
Description
Supplier Links
3mm Wide, 19mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M03019 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3mm Wide, 19mm O.D., Carbon steel Woodruff key (DIN 6888)
A 9C49M03019
3mm Wide, 19mm O.D., Carbon steel Woodruff key (DIN 6888) A 9C49M03019
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9C49M03019
Product Name 3mm Wide, 19mm O.D., Carbon steel Woodruff key (DIN 6888)
End Type Round
Unlock Full Specs
to access all available technical data

Similar Products

0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.2505 inch (6.36 mm)
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.1715 inch (4.36 mm)
View Details
4mm Wide, 19mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M04019 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.1575 inch (4 mm)
Height 0.2953 inch (7.5 mm)
View Details
8mm wide BY 7mm Height, 36mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M080736 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.2756 inch (7 mm)
Length 1.42 inch (36 mm)
View Details