Stock Drive Products & Sterling Instrument - SDP/SI 2mm Wide, 10mm O.D., Carbon steel Woodruff key (DIN 6888) A 9C49M02010

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9C49M02010 is a carbon steel Woodruff key conforming to DIN 6888, with a width of 2 mm, a height of 3.7 mm, and an overall length of 9.66 mm designed for a 10 mm shaft diameter. It has a tolerance of 0/-0.025 mm on width and 0/-0.1 mm on height.

Datasheet Summary
Powered by GS/AI

A 9C49M02010 is a carbon steel Woodruff key conforming to DIN 6888, with a width of 2 mm, a height of 3.7 mm, and an overall length of 9.66 mm designed for a 10 mm shaft diameter. It has a tolerance of 0/-0.025 mm on width and 0/-0.1 mm on height.

Suppliers

Company
Product
Description
Supplier Links
2mm Wide, 10mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M02010 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2mm Wide, 10mm O.D., Carbon steel Woodruff key (DIN 6888)
A 9C49M02010
2mm Wide, 10mm O.D., Carbon steel Woodruff key (DIN 6888) A 9C49M02010
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9C49M02010
Product Name 2mm Wide, 10mm O.D., Carbon steel Woodruff key (DIN 6888)
End Type Round
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Width 0.1875 inch (4.76 mm)
Height 0.1875 inch (4.76 mm)
Length 0.7500 inch (19.05 mm)
View Details
3/16 (W) X 3/16 (H), Carbon steel key stock - A 9C40-0612 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key Stock
Width 0.1875 inch (4.76 mm)
Height 0.1875 inch (4.76 mm)
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.1715 inch (4.36 mm)
View Details
1.5mm Wide, 7mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M01507 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.0591 inch (1.5 mm)
Height 0.1024 inch (2.6 mm)
View Details