Stock Drive Products & Sterling Instrument - SDP/SI 0.25" Wide X 0.25" Height X 2" Long Carbon steel machine key A 9C39-0864

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9C39-0864 is a carbon steel square machine key measuring 0.250 inch in width and 2.00 inches in length, with a tolerance of +.000 / -.002 on width and ±.01 on length. The key is treated with a dry rust inhibitor finish.

Datasheet Summary
Powered by GS/AI

A 9C39-0864 is a carbon steel square machine key measuring 0.250 inch in width and 2.00 inches in length, with a tolerance of +.000 / -.002 on width and ±.01 on length. The key is treated with a dry rust inhibitor finish.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" Wide X 0.25" Height X 2" Long Carbon steel machine key
A 9C39-0864
0.25" Wide X 0.25" Height X 2" Long Carbon steel machine key A 9C39-0864
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9C39-0864
Product Name 0.25" Wide X 0.25" Height X 2" Long Carbon steel machine key
Width 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Width 0.2500 inch (6.35 mm)
Height 0.2500 inch (6.35 mm)
Length 2.25 inch (57.15 mm)
View Details
10mm Wide, 45mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M10045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.3937 inch (10 mm)
Height 0.6299 inch (16 mm)
View Details
5mm wide BY 5mm Height, 10mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M050510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.1969 inch (5 mm)
Length 0.3937 inch (10 mm)
View Details
2.5mm Wide, 10mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M02510 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.0984 inch (2.5 mm)
Height 0.1457 inch (3.7 mm)
View Details