A 9C39M030320 is a carbon steel parallel machine key conforming to DIN 6885A, with a width of 3 mm, height of 3 mm, and length of 20 mm, designed for mechanical shaft-to-hub connections. The key has a tolerance of 0/-0.025 mm for the width dimension, consistent with the specified tolerances for 3 mm width keys in the series. The part is mounted in standard keyways and features rounded ends as defined by the DIN standard.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Machine Keys and Keystock |
| Product Number | A 9C39M030320 |
| Product Name | 3mm wide BY 3mm Height, 20mm Long Carbon steel machine key (per DIN 6885A) |
| Height | 0.1181 inch (3 mm) |