Stock Drive Products & Sterling Instrument - SDP/SI 1/4 (W) X 1/4 (H), Carbon steel key stock A 9C40-0812

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9C40-0812 is a carbon steel key stock with a zinc electroplate finish, measuring 1/4 inch in width and 1/4 inch in height. It is designed for use as a rectangular cross-section bar in mechanical assemblies requiring precise dimensional control. The part is supplied in standard inch dimensions and is available in a range of widths and heights within the A 9C40 series.

Datasheet Summary
Powered by GS/AI

A 9C40-0812 is a carbon steel key stock with a zinc electroplate finish, measuring 1/4 inch in width and 1/4 inch in height. It is designed for use as a rectangular cross-section bar in mechanical assemblies requiring precise dimensional control. The part is supplied in standard inch dimensions and is available in a range of widths and heights within the A 9C40 series.

Suppliers

Company
Product
Description
Supplier Links
1/4 (W) X 1/4 (H), Carbon steel key stock - A 9C40-0812 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1/4 (W) X 1/4 (H), Carbon steel key stock
A 9C40-0812
1/4 (W) X 1/4 (H), Carbon steel key stock A 9C40-0812
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9C40-0812
Product Name 1/4 (W) X 1/4 (H), Carbon steel key stock
Type Key Stock
Unlock Full Specs
to access all available technical data

Similar Products

12mm wide BY 8mm Height, 36mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M120836 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.3150 inch (8 mm)
Length 1.42 inch (36 mm)
View Details
5mm wide BY 5mm Height, 20mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M050520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.1969 inch (5 mm)
Length 0.7874 inch (20 mm)
View Details
0.1875
Specs
Width 0.1875 inch (4.76 mm)
Height 0.1875 inch (4.76 mm)
Length 1.25 inch (31.75 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.2030 inch (5.16 mm)
View Details