Stock Drive Products & Sterling Instrument - SDP/SI 0.094" Nominal Diameter, 0.75" Long, Carbon Steel Taper Pin A 9C38-5024

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 9C38-5024 is a carbon steel taper pin with a nominal diameter of 0.094 inches and a length of 0.75 inches. It features a taper of 0.250 ± 0.006 per foot, or 0.0208 ± 0.0005 per inch, ensuring a precise fit in applications requiring alignment and secure fastening. The pin has rounded corners on both ends and a spherical radius approximately equal to the diameter, which aids in ease of insertion and reduces wear on mating components. This product is unhardened, making it suitable for applications where flexibility and ease of machining are required. Engineers should consider this taper pin for projects that demand reliable fastening solutions in various mechanical assemblies.

Datasheet Summary
Powered by GS/AI

The A 9C38-5024 is a carbon steel taper pin with a nominal diameter of 0.094 inches and a length of 0.75 inches. It features a taper of 0.250 ± 0.006 per foot, or 0.0208 ± 0.0005 per inch, ensuring a precise fit in applications requiring alignment and secure fastening. The pin has rounded corners on both ends and a spherical radius approximately equal to the diameter, which aids in ease of insertion and reduces wear on mating components. This product is unhardened, making it suitable for applications where flexibility and ease of machining are required. Engineers should consider this taper pin for projects that demand reliable fastening solutions in various mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
0.094
Hicksville, NY, United States
0.094" Nominal Diameter, 0.75" Long, Carbon Steel Taper Pin
A 9C38-5024
0.094" Nominal Diameter, 0.75" Long, Carbon Steel Taper Pin A 9C38-5024
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C38-5024
Product Name 0.094" Nominal Diameter, 0.75" Long, Carbon Steel Taper Pin
Pin Type NonthreadedTaper
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.1250 inch (3.17 mm)
View Details
0.1252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1252 inch (3.18 mm)
Length 1.25 inch (31.75 mm)
Material HardenedSteel
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 1 inch (25.4 mm)
View Details
0.141
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1410 inch (3.58 mm)
Length 1 inch (25.4 mm)
View Details