Stock Drive Products & Sterling Instrument - SDP/SI 0.109" Nominal Diameter, 0.625" Long, Carbon Steel Taper Pin A 9C38-4020

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Carbon steel taper pins with a nominal diameter of 0.109 inch and a length of 0.625 inch, featuring a taper of 0.0208 ± 0.0005 inch per inch, spherical radii at both ends approximately equal to the diameter, and corners rounded. The pins are made of unhardened carbon steel and are priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Carbon steel taper pins with a nominal diameter of 0.109 inch and a length of 0.625 inch, featuring a taper of 0.0208 ± 0.0005 inch per inch, spherical radii at both ends approximately equal to the diameter, and corners rounded. The pins are made of unhardened carbon steel and are priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.109
Hicksville, NY, United States
0.109" Nominal Diameter, 0.625" Long, Carbon Steel Taper Pin
A 9C38-4020
0.109" Nominal Diameter, 0.625" Long, Carbon Steel Taper Pin A 9C38-4020
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C38-4020
Product Name 0.109" Nominal Diameter, 0.625" Long, Carbon Steel Taper Pin
Pin Type NonthreadedTaper
Unlock Full Specs
to access all available technical data

Similar Products

6mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin - MD0007MX0060X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2362 inch (6 mm)
Length 0.7874 inch (20 mm)
Material Stainless
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2500 inch (6.35 mm)
Length 0.8750 inch (22.22 mm)
View Details
Internal Hitch Pin, 0.062
Specs
Pin Type Hitch
Nominal Diameter 0.0620 inch (1.57 mm)
Length 0.6875 inch (17.46 mm)
View Details
0.123/0.125 Pin Diameter, 0.5 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0416 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.1230 inch (3.12 mm)
Length 0.5000 inch (12.7 mm)
View Details