Stock Drive Products & Sterling Instrument - SDP/SI 0.123/0.125 Pin Diameter, 0.5 Long, Steel (Zinc Plated) Grooved Pin A 9C37-0416

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Carbon steel groove pins with a 0.123 to 0.125 inch diameter and 0.500 inch length, zinc plated, feature three parallel grooves extending half the pin length and a 35°±0.5° taper. The pin has a minimum chamfer of 0.005 inch and an expanded diameter of 0.132 to 0.136 inch. This part is priced per 1000 pieces and is intended for mechanical fastening applications.

Datasheet Summary
Powered by GS/AI

Carbon steel groove pins with a 0.123 to 0.125 inch diameter and 0.500 inch length, zinc plated, feature three parallel grooves extending half the pin length and a 35°±0.5° taper. The pin has a minimum chamfer of 0.005 inch and an expanded diameter of 0.132 to 0.136 inch. This part is priced per 1000 pieces and is intended for mechanical fastening applications.

Suppliers

Company
Product
Description
Supplier Links
0.123/0.125 Pin Diameter, 0.5 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0416 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.123/0.125 Pin Diameter, 0.5 Long, Steel (Zinc Plated) Grooved Pin
A 9C37-0416
0.123/0.125 Pin Diameter, 0.5 Long, Steel (Zinc Plated) Grooved Pin A 9C37-0416
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C37-0416
Product Name 0.123/0.125 Pin Diameter, 0.5 Long, Steel (Zinc Plated) Grooved Pin
Pin Type Groove
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2500 inch (6.35 mm)
Length 0.5000 inch (12.7 mm)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.3750 inch (9.52 mm)
View Details
5mm Dia. BY 30mm Long Steel Dowel Pin - MD6325MQ0050X030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1969 inch (5 mm)
Length 1.18 inch (30 mm)
Material HardenedSteel
View Details
2.5mm Dia. BY 40mm Long Steel Dowel Pin - MD6325MQ0025X040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 1.57 inch (40 mm)
Material HardenedSteel
View Details